150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 300mOhm
Cap Tant Solid 150uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157M016RNJ can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 150UF, 16V, 0.3 OHM, 0.2, 2717, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 150UF 20% 16V 2917
CAP TANT 150UF 20% 16V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJE157M016RNJ-ND | 59-TAJE157M016RNJ | 54J3664 | TAJE157M016RNJ | TAJE157M016RNJ |
| Product Name | Tantalum Capacitors | SMD 150uF 16V 0.3 Ohm Capacitor | Capacitor Tant, 150Uf, 16V, 0.3 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |