Cap Tant Solid 150uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.3 Ohm 125°C T/R Product overview: TAJE157K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 20V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 20V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE157K020RNJ can be used for catalog matching and distributor lookup.
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
150µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
SMD Tantalum Chip 2917 150uF 20Vdc 10%
SMD Tantalum Chip 2917 150uF 20Vdc 10%
SMD Tantalum Chip 2917 150uF 20Vdc 10%
CAP TANT 150UF 10% 20V 2917
TANTALUM CAPACITOR, 150UF, 20V, 0.3 OHM, 0.1, 2717; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
TANTALUM CAPACITOR, 150UF, 20V, 0.3 OHM, 0.1, 2717, FULL REEL; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 150UF 10% 20V 2917
CAP TANT 150UF 10% 20V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJE157K020RNJ | 478-2360-2-ND | 478-2360-6-ND | 1349956 | 1355415P | TAJE157K020RNJ | 60R6032 | TAJE157K020RNJ | TAJE157K020RNJ |
| Product Name | SMD 150uF 20V 0.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 150Uf, 20V, 0.3 Ohm, 0.1, 2717; Capacitance Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts | |||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |