AVX Corporation Tantalum Capacitors TAJE107M016SNJ

Description
Tantalum Capacitors
Request a Quote
Description
Tantalum Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJE107M016SNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 100 µF and a rated voltage of 16 V, making it suitable for various low power DC/DC and LDO applications. The capacitor operates within a temperature range of -55°C to +125°C and is constructed with J-lead technology, which facilitates easy integration into compact designs. This capacitor is part of the TAJ series, which includes both standard and low-profile options, with a maximum height of 1 mm for low-profile variants. It is 100% surge current tested, ensuring reliability in demanding environments. The device is available with different termination finishes, including pure tin and gold plating, catering to various assembly requirements. Engineers considering this component should note its capacitance tolerance of ±10% and its maximum ESR at 100 kHz, which is critical for performance in high-frequency applications. The capacitor is also compliant with AEC-Q200 standards, making it suitable for automotive applications. Overall, the TAJE107M016SNJ offers a robust solution for applications requiring reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The TAJE107M016SNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 100 µF and a rated voltage of 16 V, making it suitable for various low power DC/DC and LDO applications. The capacitor operates within a temperature range of -55°C to +125°C and is constructed with J-lead technology, which facilitates easy integration into compact designs. This capacitor is part of the TAJ series, which includes both standard and low-profile options, with a maximum height of 1 mm for low-profile variants. It is 100% surge current tested, ensuring reliability in demanding environments. The device is available with different termination finishes, including pure tin and gold plating, catering to various assembly requirements. Engineers considering this component should note its capacitance tolerance of ±10% and its maximum ESR at 100 kHz, which is critical for performance in high-frequency applications. The capacitor is also compliant with AEC-Q200 standards, making it suitable for automotive applications. Overall, the TAJE107M016SNJ offers a robust solution for applications requiring reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJE107M016SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE107M016SNJTR-ND
Tantalum Capacitors 478-TAJE107M016SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJE107M016SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJE107M016SNJ
Capacitors - Tantalum Capacitors TAJE107M016SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJE107M016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE107M016SNJ
Tantalum Capacitors TAJE107M016SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx - 65M4899 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx
65M4899
Tantalum Capacitor, 100Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx 65M4899
TANTALUM CAPACITOR, 100UF, 16V, 2917 20%, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 2917 20%, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 2917 20%; Capacitance Kyocera Avx - 73R9118 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 2917 20%; Capacitance Kyocera Avx
73R9118
Tantalum Capacitor, 100Uf, 16V, 2917 20%; Capacitance Kyocera Avx 73R9118
TANTALUM CAPACITOR, 100UF, 16V, 2917 20%; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 2917 20%; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJE107M016SNJTR-ND TAJE107M016SNJ TAJE107M016SNJ 65M4899
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Tantalum Capacitors - TAS226K035P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers