Kyocera Corporation Automotive SMD 100uF 20V Capacitor TAJE107K020TNJV

Description
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJE107K020TNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 20V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE107K020TNJV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJE107K020TNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 20V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE107K020TNJV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 100uF 20V Capacitor
59-TAJE107K020TNJV
Automotive SMD 100uF 20V Capacitor 59-TAJE107K020TNJV
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJE107K020TNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 20V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE107K020TNJV can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJE107K020TNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 20V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE107K020TNJV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1117206-TAJE107K020TNJV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1117206-TAJE107K020TNJV
Capacitors - Tantalum Capacitors 1117206-TAJE107K020TNJV
Win Source Part Number: 1117206-TAJE107K020T NJV Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: Automotive Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 20 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 400mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: E Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): TAJE107K020TNJV.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-13131-2,478-1313 1-1,478-13131-6

Win Source Part Number: 1117206-TAJE107K020TNJV
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: Automotive
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 20 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 400mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: E
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): TAJE107K020TNJV.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-13131-2,478-13131-1,478-13131-6

Buy Now Datasheet
Tantalum Capacitors - 478-13131-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13131-2-ND
Tantalum Capacitors 478-13131-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 400mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13131-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13131-1-ND
Tantalum Capacitors 478-13131-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 400mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13131-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13131-6-ND
Tantalum Capacitors 478-13131-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 400mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJE107K020TNJV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE107K020TNJV
Capacitors - Tantalum Capacitors TAJE107K020TNJV
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 43X8680 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
43X8680
Tantalum Chips Rohs Compliant Kyocera Avx 43X8680
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJE107K020TNJV - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJE107K020TNJV
Tantalum Capacitors TAJE107K020TNJV
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJE107K020TNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE107K020TNJV
Tantalum Capacitors TAJE107K020TNJV
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJE107K020TNJV 1117206-TAJE107K020TNJV 478-13131-2-ND 478-13131-6-ND TAJE107K020TNJV 43X8680 TAJE107K020TNJV TAJE107K020TNJV
Product Name Automotive SMD 100uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers