AVX Corporation Tantalum Capacitors TAJE107K020SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJE107K020SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE107K020SNJTR-ND
Tantalum Capacitors 478-TAJE107K020SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 100Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx - 09P0172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx
09P0172
Capacitor Tant, 100Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx 09P0172
CAPACITOR TANT, 100UF, 20V, 2917 10%, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mARoHS Compliant: Yes

CAPACITOR TANT, 100UF, 20V, 2917 10%, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 2917 10%; Capacitance Kyocera Avx - 73R9117 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 2917 10%; Capacitance Kyocera Avx
73R9117
Tantalum Capacitor, 100Uf, 20V, 2917 10%; Capacitance Kyocera Avx 73R9117
TANTALUM CAPACITOR, 100UF, 20V, 2917 10%; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 2917 10%; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:642mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJE107K020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE107K020SNJ
Tantalum Capacitors TAJE107K020SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE107K020SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJE107K020SNJ
Capacitors - Tantalum Capacitors TAJE107K020SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJE107K020SNJTR-ND 09P0172 73R9117 TAJE107K020SNJ TAJE107K020SNJ
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 20V, 2917 10%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 100Uf, 20V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed Fixed
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details