680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
CAP, TANTALUM, 680UF, 6.3V, CASE D, REEL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes
CAP, TANTALUM, 680UF, 6.3V, CASE D; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes
CAP TANT 680UF 10% 6.3V 2917
CAP TANT 680UF 10% 6.3V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12123-6-ND | 478-12123-2-ND | 60AC2970 | TAJD687K006RNJV | TAJD687K006RNJV |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, Tantalum, 680Uf, 6.3V, Case D, Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |