Kyocera Corporation Tantalum Capacitors TAJD687K002SNJ

Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD687K002SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD687K002SNJTR-ND
Tantalum Capacitors 478-TAJD687K002SNJTR-ND
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm @ 100kHz

680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJD687K002SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD687K002SNJ
Tantalum Capacitors TAJD687K002SNJ
CAP TANT 680UF 10% 2.5V 2917

CAP TANT 680UF 10% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TAJD687K002SNJTR-ND TAJD687K002SNJ
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details