KYOCERA AVX Components Corporation Tantalum Capacitors TAJD686M016SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD686M016SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD686M016SNJTR-ND
Tantalum Capacitors 478-TAJD686M016SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD686M016SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD686M016SNJ
Capacitors - Tantalum Capacitors TAJD686M016SNJ
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J3616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J3616
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J3616
CAPACITOR TANT, 68UF, 16V, 0.9 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 0.9 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD686M016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD686M016SNJ
Tantalum Capacitors TAJD686M016SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD686M016SNJTR-ND TAJD686M016SNJ 54J3616 TAJD686M016SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details