Kyocera Corporation Tantalum Capacitors TAJD686M016RNJ

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJD686M016RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 16V. This component is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. The capacitor has a tolerance of ±20% and operates effectively within a temperature range of -55°C to +125°C. It is suitable for general low power DC/DC and LDO applications, making it ideal for use in entertainment and infotainment systems, as well as in designs where height restrictions are a concern. The capacitor is surge current tested and comes in a J-lead construction, ensuring reliability in various operating conditions. The product is available in multiple case sizes, allowing for flexibility in design integration. Engineers considering this component should note its specifications, including maximum leakage current and equivalent series resistance (ESR) at 100kHz, to ensure compatibility with their project requirements.

Datasheet Summary
Powered by GS/AI

The TAJD686M016RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 16V. This component is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. The capacitor has a tolerance of ±20% and operates effectively within a temperature range of -55°C to +125°C. It is suitable for general low power DC/DC and LDO applications, making it ideal for use in entertainment and infotainment systems, as well as in designs where height restrictions are a concern. The capacitor is surge current tested and comes in a J-lead construction, ensuring reliability in various operating conditions. The product is available in multiple case sizes, allowing for flexibility in design integration. Engineers considering this component should note its specifications, including maximum leakage current and equivalent series resistance (ESR) at 100kHz, to ensure compatibility with their project requirements.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3943-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3943-6-ND
Tantalum Capacitors 478-3943-6-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3943-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3943-1-ND
Tantalum Capacitors 478-3943-1-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3943-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3943-2-ND
Tantalum Capacitors 478-3943-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 16V 0.9 Ohm Capacitor
59-TAJD686M016RNJ
SMD 68uF 16V 0.9 Ohm Capacitor 59-TAJD686M016RNJ
Cap Tant Solid 68uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD686M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD686M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD686M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD686M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJD686M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD686M016RNJ
Tantalum Capacitors TAJD686M016RNJ
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD686M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD686M016RNJ
Tantalum Capacitors TAJD686M016RNJ
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J3615 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J3615
Tantalum Capacitor, 68Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J3615
TANTALUM CAPACITOR, 68UF, 16V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 16V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJD686M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD686M016RNJ
Capacitors - Tantalum Capacitors TAJD686M016RNJ
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3943-6-ND 478-3943-1-ND 59-TAJD686M016RNJ TAJD686M016RNJ TAJD686M016RNJ 54J3615 TAJD686M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 16V 0.9 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Tantalum Capacitors - 1814548 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers