The TAJD686K010TNJV is a tantalum capacitor from Lingto Electronic Limited, designed for automotive applications. It has a capacitance of 68 µF with a rated voltage of 10V and a tolerance of ±10%. This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The device is surge current tested and meets AEC-Q200 automotive standards, ensuring reliability in automotive electronics. It features a maximum leakage current of 4 µA and a maximum equivalent series resistance (ESR) of 0.9 Ω at 100 kHz. The capacitor is available in a 2917 case size, which is compatible with surface mount technology (SMT) applications.
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz
CAP TANT 68UF 10% 10V 2917
CAP TANT 68UF 10% 10V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11235-2-ND | TAJD686K010TNJV | TAJD686K010TNJV |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |