68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
CAP TANT 68UF 10% 10V 2917 Product overview: TAJD686K010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD686K010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 68UF 10% 10V 2917
CAP TANT 68UF 10% 10V 2917
TANTALUM CAPACITOR, 68UF, 10V, 2917 10%; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 68UF, 10V, 2917 10%, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
CAP TANT 68UF 10% 10V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5810-6-ND | 478-5810-2-ND | 59-TAJD686K010RNJ | TAJD686K010RNJ | TAJD686K010RNJ | 73R9109 | TAJD686K010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 68UF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 10V, 2917 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |