AVX Corporation Tantalum Capacitor, 6.8Uf, 50V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TAJD685K050RNJ.

Description
TANTALUM CAPACITOR, 6.8UF, 50V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 6.8UF, 50V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6.8Uf, 50V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 28AC3641 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 50V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
28AC3641
Tantalum Capacitor, 6.8Uf, 50V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 28AC3641
TANTALUM CAPACITOR, 6.8UF, 50V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 50V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3641
Product Name Tantalum Capacitor, 6.8Uf, 50V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers