KYOCERA AVX Components Corporation Tantalum Capacitors TAJD476M025SNJ

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD476M025SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD476M025SNJTR-ND
Tantalum Capacitors 478-TAJD476M025SNJTR-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 47Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J3584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J3584
Capacitor Tant, 47Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J3584
CAPACITOR TANT, 47UF, 25V, 0.9 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA; Case Size:2917 RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 25V, 0.9 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJD476M025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD476M025SNJ
Tantalum Capacitors TAJD476M025SNJ
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJD476M025SNJTR-ND 54J3584 TAJD476M025SNJ
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 25V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details