KYOCERA AVX Components Corporation Tantalum Capacitors TAJD476M016TNJV

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD476M016TNJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD476M016TNJVTR-ND
Tantalum Capacitors 478-TAJD476M016TNJVTR-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJD476M016TNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD476M016TNJV
Tantalum Capacitors TAJD476M016TNJV
CAP TANT

CAP TANT

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 43X8660 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
43X8660
Tantalum Chips Rohs Compliant Kyocera Avx 43X8660
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJD476M016TNJV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD476M016TNJV
Capacitors - Tantalum Capacitors TAJD476M016TNJV
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD476M016TNJVTR-ND TAJD476M016TNJV 43X8660 TAJD476M016TNJV
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details