Kyocera Corporation Tantalum Capacitors TAJD476M016RNJ

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3938-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3938-2-ND
Tantalum Capacitors 478-3938-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3938-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3938-6-ND
Tantalum Capacitors 478-3938-6-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3938-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3938-1-ND
Tantalum Capacitors 478-3938-1-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 1362859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1362859
Tantalum Capacitors 1362859
SMD Tantalum Chip 2917 47uF 16Vdc 20%

SMD Tantalum Chip 2917 47uF 16Vdc 20%

Supplier's Site
Tantalum Capacitors - 1349942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349942
Tantalum Capacitors 1349942
SMD Tantalum Chip 2917 47uF 16Vdc 20%

SMD Tantalum Chip 2917 47uF 16Vdc 20%

Supplier's Site
Singapore, Singapore
SMD 47uF 16V 0.9 Ohm Capacitor
59-TAJD476M016RNJ
SMD 47uF 16V 0.9 Ohm Capacitor 59-TAJD476M016RNJ
Cap Tant Solid 47uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJD476M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD476M016RNJ
Tantalum Capacitors TAJD476M016RNJ
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD476M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD476M016RNJ
Capacitors - Tantalum Capacitors TAJD476M016RNJ
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site
Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J3580 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J3580
Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J3580
TANTALUM CAPACITOR, 47UF, 16V, 0.8 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.8 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 60R6014 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917; Capacitance Kyocera Avx
60R6014
Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917; Capacitance Kyocera Avx 60R6014
TANTALUM CAPACITOR, 47UF, 16V, 0.8 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.8 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 16V, 20%, Reel; Capacitance Kyocera Avx - 18AC0611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
18AC0611
Cap, 47Μf, 16V, 20%, Reel; Capacitance Kyocera Avx 18AC0611
CAP, 47µF, 16V, 20%, REEL; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 16V, 20%, REEL; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3938-2-ND 478-3938-6-ND 1362859 1349942 59-TAJD476M016RNJ TAJD476M016RNJ TAJD476M016RNJ 54J3580 60R6014 18AC0611
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V 0.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 16V, 0.8 Ohm, 0.2, 2917; Capacitance Kyocera Avx Cap, 47Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details