AVX Corporation Tantalum Capacitors TAJD476M010SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD476M010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD476M010SNJTR-ND
Tantalum Capacitors 478-TAJD476M010SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 10V, 2917 20%; Capacitance Kyocera Avx - 73R9103 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 2917 20%; Capacitance Kyocera Avx
73R9103
Tantalum Capacitor, 47Uf, 10V, 2917 20%; Capacitance Kyocera Avx 73R9103
TANTALUM CAPACITOR, 47UF, 10V, 2917 20%; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:612mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 2917 20%; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:612mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx - 54J3578 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx
54J3578
Tantalum Capacitor, 47Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx 54J3578
TANTALUM CAPACITOR, 47UF, 10V, 2917 20%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 2917 20%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJD476M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD476M010SNJ
Capacitors - Tantalum Capacitors TAJD476M010SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJD476M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD476M010SNJ
Tantalum Capacitors TAJD476M010SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD476M010SNJTR-ND 73R9103 TAJD476M010SNJ TAJD476M010SNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, 2917 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details