Cap Tant Solid 47uF 10V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.4 Ohm 125°C T/R Product overview: TAJD476M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD476M010RNJ can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 400mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 1105324-TAJD476M010R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 400 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
CAP TANT 47UF 20% 10V 2917
CAP TANT 47UF 20% 10V 2917
TANTALUM CAPACITOR, 47UF, 10V, 2917 20%; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:612mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 10V, 2917 20%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
CAP TANT 47UF 20% 10V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJD476M010RNJ | 478-3937-2-ND | 478-3937-6-ND | 1105324-TAJD476M010RNJ | TAJD476M010RNJ | 66-TAJD476M010RNJ | 60R6013 | TAJD476M010RNJ |
| Product Name | SMD 47uF 10V 0.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TAJD476M010RNJ | Capacitors - Tantalum Capacitors | CAP TANT 47UF 20% 10V 2917 | Tantalum Capacitor, 47Uf, 10V, 2917 20%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | Tape Reel |