Kyocera Corporation Tantalum Capacitors TAJD476M010KNJ

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJD476M010KNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJD476M010KNJ-ND
Tantalum Capacitors TAJD476M010KNJ-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - TAJD476M010KNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD476M010KNJ
Tantalum Capacitors TAJD476M010KNJ
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 36K6326 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
36K6326
Tantalum Chips Rohs Compliant Kyocera Avx 36K6326
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJD476M010KNJ-ND TAJD476M010KNJ 36K6326
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers