AVX Corporation Tantalum Capacitors TAJD476K010SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD476K010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD476K010SNJTR-ND
Tantalum Capacitors 478-TAJD476K010SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJD476K010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD476K010SNJ
Tantalum Capacitors TAJD476K010SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 10V, 2917 10%; Capacitance Kyocera Avx - 54J3564 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 2917 10%; Capacitance Kyocera Avx
54J3564
Capacitor Tant, 47Uf, 10V, 2917 10%; Capacitance Kyocera Avx 54J3564
CAPACITOR TANT, 47UF, 10V, 2917 10%; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:612mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 2917 10%; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:612mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJD476K010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD476K010SNJ
Capacitors - Tantalum Capacitors TAJD476K010SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD476K010SNJTR-ND TAJD476K010SNJ 54J3564 TAJD476K010SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 10V, 2917 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers