AVX Corporation Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx TAJD475K050R

Description
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2917; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2917; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 84K8334 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx
84K8334
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx 84K8334
TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2917; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 50V, 1.4 OHM, 0.1, 2917; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84K8334
Product Name Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers