Kyocera Corporation Tantalum Capacitors TAJD337M002RNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJD337M002RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJD337M002RNJTR-ND
Tantalum Capacitors 478-TAJD337M002RNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJD337M002RNJ - 742266-TAJD337M002RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJD337M002RNJ
742266-TAJD337M002RNJ
Tantalum Capacitors - TAJD337M002RNJ 742266-TAJD337M002RNJ
Manufacturer: AVX Corporation Win Source Part Number: 742266-TAJD337M002RN J Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 0852+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 742266-TAJD337M002RNJ
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 0852+Rohs
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 330uF 2.5V 0.3 Ohm Capacitor
59-TAJD337M002RNJ
SMD 330uF 2.5V 0.3 Ohm Capacitor 59-TAJD337M002RNJ
Cap Tant Solid 330uF 2.5V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TAJD337M002RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD337M002RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 2.5V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TAJD337M002RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD337M002RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD337M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD337M002RNJ
Capacitors - Tantalum Capacitors TAJD337M002RNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJD337M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD337M002RNJ
Tantalum Capacitors TAJD337M002RNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJD337M002RNJTR-ND 742266-TAJD337M002RNJ 59-TAJD337M002RNJ TAJD337M002RNJ TAJD337M002RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJD337M002RNJ SMD 330uF 2.5V 0.3 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape and Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details