Kyocera Corporation Tantalum Capacitors TAJD337K010TNJV

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12121-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12121-1-ND
Tantalum Capacitors 478-12121-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-12121-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12121-6-ND
Tantalum Capacitors 478-12121-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-12121-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12121-2-ND
Tantalum Capacitors 478-12121-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 330Uf, 10V, Case D; Capacitance Kyocera Avx - 60AC2966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 330Uf, 10V, Case D; Capacitance Kyocera Avx
60AC2966
Cap, Tant, Aec-Q200, 330Uf, 10V, Case D; Capacitance Kyocera Avx 60AC2966
CAP, TANT, AEC-Q200, 330UF, 10V, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 330UF, 10V, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 330Uf, 10V, Case D; Capacitance Kyocera Avx - 60AC2965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 330Uf, 10V, Case D; Capacitance Kyocera Avx
60AC2965
Cap, Tant, Aec-Q200, 330Uf, 10V, Case D; Capacitance Kyocera Avx 60AC2965
CAP, TANT, AEC-Q200, 330UF, 10V, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 330UF, 10V, CASE D; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJD337K010TNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD337K010TNJV
Tantalum Capacitors TAJD337K010TNJV
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD337K010TNJV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD337K010TNJV
Capacitors - Tantalum Capacitors TAJD337K010TNJV
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12121-1-ND 478-12121-6-ND 60AC2966 TAJD337K010TNJV TAJD337K010TNJV
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 330Uf, 10V, Case D; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K015P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details