Kyocera Corporation Tantalum Capacitors TAJD337K004RNJ

Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3065-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3065-2-ND
Tantalum Capacitors 478-3065-2-ND
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD337K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD337K004RNJ
Capacitors - Tantalum Capacitors TAJD337K004RNJ
CAP TANT 330UF 10% 4V 2917

CAP TANT 330UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TAJD337K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD337K004RNJ
Tantalum Capacitors TAJD337K004RNJ
CAP TANT 330UF 10% 4V 2917

CAP TANT 330UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 4V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 70K5256 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 4V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx
70K5256
Capacitor Tant, 330Uf, 4V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx 70K5256
CAPACITOR TANT, 330UF, 4V, 0.9 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 4V, 0.9 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3065-2-ND TAJD337K004RNJ TAJD337K004RNJ 70K5256
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf, 4V, 0.9 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details