CAP TANT 33UF 10% 35V 2917
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | TAJD336K035H |
| Product Name | Capacitors - Tantalum Capacitors |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 33 microF |