AVX Corporation Tantalum Capacitors TAJD336K010RNJ

Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11064-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11064-2-ND
Tantalum Capacitors 478-11064-2-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-11064-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11064-1-ND
Tantalum Capacitors 478-11064-1-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-11064-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11064-6-ND
Tantalum Capacitors 478-11064-6-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD336K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD336K010RNJ
Capacitors - Tantalum Capacitors TAJD336K010RNJ
CAP TANT 33UF 10% 10V 2917

CAP TANT 33UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 33Uf, 10V, 2917 10%; Capacitance Kyocera Avx - 54J3519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 2917 10%; Capacitance Kyocera Avx
54J3519
Capacitor Tant, 33Uf, 10V, 2917 10%; Capacitance Kyocera Avx 54J3519
CAPACITOR TANT, 33UF, 10V, 2917 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 2917 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJD336K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD336K010RNJ
Tantalum Capacitors TAJD336K010RNJ
CAP TANT 33UF 10% 10V 2917

CAP TANT 33UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11064-2-ND 478-11064-6-ND TAJD336K010RNJ 54J3519 TAJD336K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details