Kyocera Corporation Tantalum Capacitors TAJD335K050RNJ

Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1733-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1733-2-ND
Tantalum Capacitors 478-1733-2-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1733-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1733-6-ND
Tantalum Capacitors 478-1733-6-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1733-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1733-1-ND
Tantalum Capacitors 478-1733-1-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitor, 3.3Uf, 50V, 2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J3512 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 50V, 2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J3512
Tantalum Capacitor, 3.3Uf, 50V, 2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J3512
TANTALUM CAPACITOR, 3.3UF, 50V, 2 OHM, 0.1, 2917, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 50V, 2 OHM, 0.1, 2917, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJD335K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD335K050RNJ
Tantalum Capacitors TAJD335K050RNJ
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD335K050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD335K050RNJ
Tantalum Capacitors TAJD335K050RNJ
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD335K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD335K050RNJ
Capacitors - Tantalum Capacitors TAJD335K050RNJ
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1733-2-ND 478-1733-6-ND 54J3512 TAJD335K050RNJ TAJD335K050RNJ TAJD335K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 50V, 2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details