Kyocera Corporation Tantalum Capacitors TAJD335K035R

Description
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1732-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1732-2-ND
Tantalum Capacitors 478-1732-2-ND
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD335K035R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJD335K035R
Capacitors - Tantalum Capacitors TAJD335K035R
CAP TANT 3.3UF 10% 35V 2917

CAP TANT 3.3UF 10% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-1732-2-ND TAJD335K035R
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
47UF 10V Capacitor - 59-TAC476K010P06 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details