220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
CAPACITOR TANT, 220UF, 10V, 2917 10%; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJD227K010SNJ-ND | 54J3505 | TAJD227K010SNJ | TAJD227K010SNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 220Uf, 10V, 2917 10%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |