Win Source Part Number: 1380030-TAJD226K020T
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: *
Product Status: Active
HTSUS: 8532.21.0050
ECCN: EAR99
Tantalum Capacitors
Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJD226K020TNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 20V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD226K020TNJV can be used for catalog matching and distributor lookup.
TANTALUM CHIPS ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1380030-TAJD226K020TNJV | 478-TAJD226K020TNJVTR-ND | 59-TAJD226K020TNJV | 43X8621 | TAJD226K020TNJV | TAJD226K020TNJV |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 22uF 20V Capacitor | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Packing Method | Tape Reel | Tape and Reel | Tape Reel; Tape & Reel (TR) | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes |