AVX Corporation Tantalum Capacitor, 22Uf, 16V, 1.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx TAJD226K016RNJ.

Description
TANTALUM CAPACITOR, 22UF, 16V, 1.1 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF, 16V, 1.1 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 16V, 1.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4213 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 1.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26AC4213
Tantalum Capacitor, 22Uf, 16V, 1.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26AC4213
TANTALUM CAPACITOR, 22UF, 16V, 1.1 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 1.1 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4213
Product Name Tantalum Capacitor, 22Uf, 16V, 1.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details