2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2.5Ohm
CAP TANT 2.2UF 20% 50V 2917
CAP TANT 2.2UF 20% 50V 2917
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11063-2-ND | 478-11063-6-ND | TAJD225M050RNJ | TAJD225M050RNJ | 52R6570 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |