Kyocera Corporation Tantalum Capacitors TAJD157M016RNJ

Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3921-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3921-1-ND
Tantalum Capacitors 478-3921-1-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3921-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3921-6-ND
Tantalum Capacitors 478-3921-6-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3921-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3921-2-ND
Tantalum Capacitors 478-3921-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 16V 0.9 Ohm Capacitor
59-TAJD157M016RNJ
SMD 150uF 16V 0.9 Ohm Capacitor 59-TAJD157M016RNJ
Cap Tant Solid 150uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD157M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD157M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD157M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD157M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1330833-TAJD157M016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330833-TAJD157M016RNJ
Capacitors - Tantalum Capacitors 1330833-TAJD157M016RNJ
Manufacturer: KYOCERA AVX Win Source Part Number: 1330833-TAJD157M016R NJ Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3921-2,TAJD157M0 16R,478-3921-1,478-3 921-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330833-TAJD157M016RNJ
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3921-2,TAJD157M016R,478-3921-1,478-3921-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD157M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD157M016RNJ
Capacitors - Tantalum Capacitors TAJD157M016RNJ
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site
Tantalum Capacitor, 150Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 52R6568 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
52R6568
Tantalum Capacitor, 150Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 52R6568
TANTALUM CAPACITOR, 150UF, 16V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 16V, 0.9 OHM, 0.2, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJD157M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD157M016RNJ
Tantalum Capacitors TAJD157M016RNJ
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3921-1-ND 478-3921-6-ND 59-TAJD157M016RNJ 1330833-TAJD157M016RNJ TAJD157M016RNJ 52R6568 TAJD157M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 16V 0.9 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 150Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details