15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
Cap Tant Solid 15uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 Ohm 125°C T/R Product overview: TAJD156M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD156M035RNJ can be used for catalog matching and distributor lookup.
CAP TANT 15UF 20% 35V 2917
CAP TANT 15UF 20% 35V 2917
TANTALUM CAPACITOR, 15UF, 35V, 2917 20%, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 35V, 2917 20%; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3920-1-ND | 478-3920-6-ND | 59-TAJD156M035RNJ | TAJD156M035RNJ | TAJD156M035RNJ | 54J3452 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 15uF 35V 0.9 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 35V, 2917 20%, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |