Cap Tant Solid 15uF 25V D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 1 Ohm 125°C T/R Product overview: TAJD156M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD156M025RNJ can be used for catalog matching and distributor lookup.
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
CAP TANT 15UF 20% 25V 2917
TANTALUM CAPACITOR, 15UF, 25V, 2917 20%, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mARoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 25V, 2917 20%; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes
CAP TANT 15UF 20% 25V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJD156M025RNJ | 478-7990-1-ND | 478-7990-6-ND | TAJD156M025RNJ | 54J3449 | 73R9065 | TAJD156M025RNJ |
| Product Name | SMD 15uF 25V 1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 25V, 2917 20%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 15Uf, 25V, 2917 20%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |