Kyocera Corporation Tantalum Capacitors TAJD156K025RNJ

Description
SMD Chip Tantalum 2917 15uF 25Vdc 10%
Request a Quote Datasheet
Description
SMD Chip Tantalum 2917 15uF 25Vdc 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1364594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364594
Tantalum Capacitors 1364594
SMD Chip Tantalum 2917 15uF 25Vdc 10%

SMD Chip Tantalum 2917 15uF 25Vdc 10%

Supplier's Site
Tantalum Capacitors - 1747477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1747477
Tantalum Capacitors 1747477
SMD Chip Tantalum 2917 15uF 25Vdc 10%

SMD Chip Tantalum 2917 15uF 25Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-1726-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1726-6-ND
Tantalum Capacitors 478-1726-6-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1726-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1726-2-ND
Tantalum Capacitors 478-1726-2-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1726-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1726-1-ND
Tantalum Capacitors 478-1726-1-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJD156K025RNJ - 796245-TAJD156K025RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJD156K025RNJ
796245-TAJD156K025RNJ
Tantalum Capacitors - TAJD156K025RNJ 796245-TAJD156K025RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796245-TAJD156K025RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1 Ohm Manufacturer Size Code: D Family Name: TAJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T491D156K025ZT; T491D156K025AT2478; T491D156K025AT4659; T491D156K025AT7454; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 796245-TAJD156K025RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 15μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1 Ohm
Manufacturer Size Code: D
Family Name: TAJ
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T491D156K025ZT; T491D156K025AT2478; T491D156K025AT4659; T491D156K025AT7454;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJD156K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD156K025RNJ
Capacitors - Tantalum Capacitors TAJD156K025RNJ
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site
Tantalum Capacitors - TAJD156K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD156K025RNJ
Tantalum Capacitors TAJD156K025RNJ
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 25V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 60R5982 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 25V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
60R5982
Tantalum Capacitor, 15Uf, 25V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 60R5982
TANTALUM CAPACITOR, 15UF, 25V, 1 OHM, 0.1, 2917; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 25V, 1 OHM, 0.1, 2917; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 25V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J3443 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 25V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J3443
Tantalum Capacitor, 15Uf, 25V, 1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J3443
TANTALUM CAPACITOR, 15UF, 25V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 25V, 1 OHM, 0.1, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 07WX6683 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
07WX6683
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 07WX6683
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364594 1747477 478-1726-6-ND 478-1726-2-ND 796245-TAJD156K025RNJ TAJD156K025RNJ TAJD156K025RNJ 60R5982 07WX6683
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJD156K025RNJ Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 25V, 1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details