100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm @ 100kHz
CAP TANT 100UF 10% 10V 2917
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD107K010HNJTR-ND | TAJD107K010HNJ | 52R6561 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF |