6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2Ohm
CAPACITOR TANT, 6.8UF, 25V, 2 OHM, 0.2, 2312, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes
CAP TANT 6.8UF 20% 25V 2312
CAP TANT 6.8UF 20% 25V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJC685M025RNJ-ND | 54J3378 | TAJC685M025RNJ | TAJC685M025RNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 25V, 2 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |