Kyocera Corporation Tantalum Capacitors TAJC685M016SNJ

Description
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC685M016SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC685M016SNJ-ND
Tantalum Capacitors TAJC685M016SNJ-ND
6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)

6.8µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC685M016SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC685M016SNJ
Capacitors - Tantalum Capacitors TAJC685M016SNJ
CAP TANT 6.8UF 20% 16V 2312

CAP TANT 6.8UF 20% 16V 2312

Supplier's Site
Capacitor Tant, 6.8Uf, 16V, 2312 20%; Capacitance Kyocera Avx - 54J3374 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 16V, 2312 20%; Capacitance Kyocera Avx
54J3374
Capacitor Tant, 6.8Uf, 16V, 2312 20%; Capacitance Kyocera Avx 54J3374
CAPACITOR TANT, 6.8UF, 16V, 2312 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 16V, 2312 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC685M016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC685M016SNJ
Tantalum Capacitors TAJC685M016SNJ
CAP TANT 6.8UF 20% 16V 2312

CAP TANT 6.8UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJC685M016SNJ-ND TAJC685M016SNJ 54J3374 TAJC685M016SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 16V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers