KYOCERA AVX Components Corporation Tantalum Capacitors TAJC685K025SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC685K025SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC685K025SNJTR-ND
Tantalum Capacitors 478-TAJC685K025SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 25V, 2 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J3368 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, 2 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J3368
Capacitor Tant, 6.8Uf, 25V, 2 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J3368
CAPACITOR TANT, 6.8UF, 25V, 2 OHM, 0.1, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 25V, 2 OHM, 0.1, 2312; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC685K025SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC685K025SNJ
Capacitors - Tantalum Capacitors TAJC685K025SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJC685K025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC685K025SNJ
Tantalum Capacitors TAJC685K025SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC685K025SNJTR-ND 54J3368 TAJC685K025SNJ TAJC685K025SNJ
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, 2 Ohm, 0.1, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details