CAP TANT 0.68UF 10% 50V 2312
0.68µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 7Ohm
CAP TANT 0.68UF 10% 50V 2312
CAP TANT 0.68UF 10% 50V 2312
CAP TANT 0.68UF 10% 50V 2312
TANTALUM CAPACITOR, 0.68UF, 50V, 7 OHM, 0.1, 2312; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
CAPACITOR TANT, 0.68UF, 50V, 7 OHM, 0.1, 2312, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJC684K050RNJCT-ND | 478-TAJC684K050RNJDKR-ND | TAJC684K050RNJ | TAJC684K050RNJ | 97M6427 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.68Uf, 50V, 7 Ohm, 0.1, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |