Kyocera Corporation Tantalum Capacitors TAJC477M002RNJ

Description
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC477M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC477M002RNJ-ND
Tantalum Capacitors TAJC477M002RNJ-ND
470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm

470µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJC477M002RNJ - 796241-TAJC477M002RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC477M002RNJ
796241-TAJC477M002RNJ
Tantalum Capacitors - TAJC477M002RNJ 796241-TAJC477M002RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796241-TAJC477M002RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 470μF Tolerance: ±20% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: C Family Name: TAJ Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 2.5V Alternative Parts (Cross-Reference): TAJC477M002BNJ; TAJC477M002KNJ; TAJC477M002HNJ; TAJC477M002ANJ ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796241-TAJC477M002RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: C
Family Name: TAJ
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 2.5V
Alternative Parts (Cross-Reference): TAJC477M002BNJ; TAJC477M002KNJ; TAJC477M002HNJ; TAJC477M002ANJ ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Tant, 470Uf, 2.5V, 2312 20%; Capacitance Kyocera Avx - 54J3356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 2.5V, 2312 20%; Capacitance Kyocera Avx
54J3356
Capacitor Tant, 470Uf, 2.5V, 2312 20%; Capacitance Kyocera Avx 54J3356
CAPACITOR TANT, 470UF, 2.5V, 2312 20%; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 2.5V, 2312 20%; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 470UF 20% 2.5V 2312 - 66-TAJC477M002RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 470UF 20% 2.5V 2312
66-TAJC477M002RNJ
CAP TANT 470UF 20% 2.5V 2312 66-TAJC477M002RNJ
CAP TANT 470UF 20% 2.5V 2312

CAP TANT 470UF 20% 2.5V 2312

Supplier's Site
Tantalum Capacitors - TAJC477M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC477M002RNJ
Tantalum Capacitors TAJC477M002RNJ
CAP TANT 470UF 20% 2.5V 2312

CAP TANT 470UF 20% 2.5V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJC477M002RNJ-ND 796241-TAJC477M002RNJ 54J3356 66-TAJC477M002RNJ TAJC477M002RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJC477M002RNJ Capacitor Tant, 470Uf, 2.5V, 2312 20%; Capacitance Kyocera Avx CAP TANT 470UF 20% 2.5V 2312 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers