Kyocera Corporation Tantalum Capacitors TAJC476M016RNJ

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3912-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3912-2-ND
Tantalum Capacitors 478-3912-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3912-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3912-1-ND
Tantalum Capacitors 478-3912-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3912-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3912-6-ND
Tantalum Capacitors 478-3912-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V 0.5 Ohm Capacitor
59-TAJC476M016RNJ
SMD 47uF 16V 0.5 Ohm Capacitor 59-TAJC476M016RNJ
Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC476M016RNJ
Tantalum Capacitors TAJC476M016RNJ
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
CAP TANT 47UF 20% 16V 2312 - 66-TAJC476M016RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 16V 2312
66-TAJC476M016RNJ
CAP TANT 47UF 20% 16V 2312 66-TAJC476M016RNJ
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J3352 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J3352
Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J3352
TANTALUM CAPACITOR, 47UF, 16V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 16V, 20%; Capacitance Kyocera Avx - 55AC3836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 20%; Capacitance Kyocera Avx
55AC3836
Cap, 47Μf, 16V, 20%; Capacitance Kyocera Avx 55AC3836
CAP, 47µF, 16V, 20%; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 16V, 20%; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476M016RNJ
Tantalum Capacitors TAJC476M016RNJ
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC476M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC476M016RNJ
Capacitors - Tantalum Capacitors TAJC476M016RNJ
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3912-2-ND 478-3912-6-ND 59-TAJC476M016RNJ TAJC476M016RNJ 66-TAJC476M016RNJ 54J3352 55AC3836 TAJC476M016RNJ TAJC476M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V 0.5 Ohm Capacitor Tantalum Capacitors CAP TANT 47UF 20% 16V 2312 Tantalum Capacitor, 47Uf, 16V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Cap, 47Μf, 16V, 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers