Kyocera Corporation Tantalum Capacitors TAJC476M006RNJ

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11059-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11059-2-ND
Tantalum Capacitors 478-11059-2-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11059-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11059-1-ND
Tantalum Capacitors 478-11059-1-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11059-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11059-6-ND
Tantalum Capacitors 478-11059-6-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V 1.6 Ohm Capacitor
59-TAJC476M006RNJ
SMD 47uF 6.3V 1.6 Ohm Capacitor 59-TAJC476M006RNJ
Cap Tant Solid 47uF 6.3V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC476M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 6.3V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC476M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC476M006RNJ
Tantalum Capacitors TAJC476M006RNJ
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJC476M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC476M006RNJ
Tantalum Capacitors TAJC476M006RNJ
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx - 54J3346 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx
54J3346
Tantalum Capacitor, 47Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx 54J3346
TANTALUM CAPACITOR, 47UF, 6.3V, 2312 20%, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 6.3V, 2312 20%, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx - 73R9041 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx
73R9041
Tantalum Capacitor, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx 73R9041
TANTALUM CAPACITOR, 47UF, 6.3V, 2312 20%; Capacitance:47µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1.6ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 6.3V, 2312 20%; Capacitance:47µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 6.3V, 20%; Capacitance Kyocera Avx - 51AC2249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%; Capacitance Kyocera Avx
51AC2249
Cap, 47Μf, 6.3V, 20%; Capacitance Kyocera Avx 51AC2249
CAP, 47µF, 6.3V, 20%; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11059-2-ND 478-11059-6-ND 59-TAJC476M006RNJ TAJC476M006RNJ TAJC476M006RNJ 54J3346 73R9041 51AC2249
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V 1.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 6.3V, 2312 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx Cap, 47Μf, 6.3V, 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers