Cap Tant Solid 47uF 6.3V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: TAJC476K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC476K006RNJ can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.6Ohm
SMD Chip Tantalum 2312 47uF 6.3Vdc 10%
SMD Chip Tantalum 2312 47uF 6.3Vdc 10%
TANTALUM CAPACITOR, 47UF, 6.3V, 1.6 OHM, 0.1, 2312; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 6.3V, 2312 10%, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
CAP, 47µF, 6.3V, 10%, 2312, REEL; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 47UF 10% 6.3V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJC476K006RNJ | 478-8903-1-ND | 478-8903-6-ND | 1360299 | 75M2832 | 94W9706 | TAJC476K006RNJ |
| Product Name | SMD 47uF 6.3V 1.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 6.3V, 1.6 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Cap, 47Μf, 6.3V, 10%, 2312, Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel |