AVX Corporation Tantalum Capacitors TAJC475M025SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC475M025SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC475M025SNJTR-ND
Tantalum Capacitors 478-TAJC475M025SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitor Tant, 4.7Uf, 25V, 2312 20%; Capacitance Kyocera Avx - 54J3333 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, 2312 20%; Capacitance Kyocera Avx
54J3333
Capacitor Tant, 4.7Uf, 25V, 2312 20%; Capacitance Kyocera Avx 54J3333
CAPACITOR TANT, 4.7UF, 25V, 2312 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V, 2312 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC475M025SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC475M025SNJ
Capacitors - Tantalum Capacitors TAJC475M025SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJC475M025SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC475M025SNJ
Tantalum Capacitors TAJC475M025SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC475M025SNJTR-ND 54J3333 TAJC475M025SNJ TAJC475M025SNJ
Product Name Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V, 2312 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details