AVX Corporation Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx TAJC475K035RNJ.

Description
TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 28AC3626 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
28AC3626
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 28AC3626
TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.1, 2312, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3626
Product Name Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers