Kyocera Corporation Tantalum Capacitors TAJC337K004RNJ

Description
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2347-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2347-2-ND
Tantalum Capacitors 478-2347-2-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2347-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2347-6-ND
Tantalum Capacitors 478-2347-6-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2347-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2347-1-ND
Tantalum Capacitors 478-2347-1-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 4V 0.3 Ohm Capacitor
59-TAJC337K004RNJ
SMD 330uF 4V 0.3 Ohm Capacitor 59-TAJC337K004RNJ
Cap Tant Solid 330uF 4V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TAJC337K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC337K004RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 4V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.3 Ohm 125°C T/R Product overview: TAJC337K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC337K004RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 4V, 0.9 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 97M6424 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V, 0.9 Ohm, 0.1, 2312; Capacitance Kyocera Avx
97M6424
Tantalum Capacitor, 330Uf, 4V, 0.9 Ohm, 0.1, 2312; Capacitance Kyocera Avx 97M6424
TANTALUM CAPACITOR, 330UF, 4V, 0.9 OHM, 0.1, 2312; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V, 0.9 OHM, 0.1, 2312; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6540 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6540
Tantalum Chips Rohs Compliant Kyocera Avx 52R6540
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJC337K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC337K004RNJ
Capacitors - Tantalum Capacitors TAJC337K004RNJ
CAP TANT 330UF 10% 4V 2312

CAP TANT 330UF 10% 4V 2312

Supplier's Site
Tantalum Capacitors - TAJC337K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC337K004RNJ
Tantalum Capacitors TAJC337K004RNJ
CAP TANT 330UF 10% 4V 2312

CAP TANT 330UF 10% 4V 2312

Supplier's Site Datasheet
CAP TANT 330UF 10% 4V 2312 - 66-TAJC337K004RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 10% 4V 2312
66-TAJC337K004RNJ
CAP TANT 330UF 10% 4V 2312 66-TAJC337K004RNJ
CAP TANT 330UF 10% 4V 2312

CAP TANT 330UF 10% 4V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2347-2-ND 478-2347-6-ND 59-TAJC337K004RNJ 97M6424 52R6540 TAJC337K004RNJ TAJC337K004RNJ 66-TAJC337K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 4V 0.3 Ohm Capacitor Tantalum Capacitor, 330Uf, 4V, 0.9 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 330UF 10% 4V 2312
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC105K050NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers