AVX Corporation Tantalum Capacitors - TAJC336M010TNJ TAJC336M010TNJ

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178493-TAJC336M010T NJ Voltage Rating: 10 V Capacitance: 33 µF Tolerance: 20 % Leakage Current: 3.3 µA ESR (Equivalent Series Resistance): 1.6 Ω Ripple Current: 262 mA Height: 2.8 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2312 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Life (Hours): 2000 hours Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178493-TAJC336M010T NJ Voltage Rating: 10 V Capacitance: 33 µF Tolerance: 20 % Leakage Current: 3.3 µA ESR (Equivalent Series Resistance): 1.6 Ω Ripple Current: 262 mA Height: 2.8 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2312 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Life (Hours): 2000 hours Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC336M010TNJ - 1178493-TAJC336M010TNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC336M010TNJ
1178493-TAJC336M010TNJ
Tantalum Capacitors - TAJC336M010TNJ 1178493-TAJC336M010TNJ
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178493-TAJC336M010T NJ Voltage Rating: 10 V Capacitance: 33 µF Tolerance: 20 % Leakage Current: 3.3 µA ESR (Equivalent Series Resistance): 1.6 Ω Ripple Current: 262 mA Height: 2.8 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2312 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Life (Hours): 2000 hours Max Operating Temperature: 125 °C

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178493-TAJC336M010TNJ
Voltage Rating: 10 V
Capacitance: 33 µF
Tolerance: 20 %
Leakage Current: 3.3 µA
ESR (Equivalent Series Resistance): 1.6 Ω
Ripple Current: 262 mA
Height: 2.8 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 2312
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Life (Hours): 2000 hours
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1178493-TAJC336M010TNJ
Product Name Tantalum Capacitors - TAJC336M010TNJ
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM226K010P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details