Kyocera Corporation Tantalum Capacitors TAJC336M010SNJ

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC336M010SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC336M010SNJ-ND
Tantalum Capacitors TAJC336M010SNJ-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Capacitor Tant, 33Uf, 10V, 1.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J3297 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 1.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J3297
Capacitor Tant, 33Uf, 10V, 1.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J3297
CAPACITOR TANT, 33UF, 10V, 1.6 OHM, 0.2, 2312; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 1.6 OHM, 0.2, 2312; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC336M010SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC336M010SNJ
Capacitors - Tantalum Capacitors TAJC336M010SNJ
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJC336M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC336M010SNJ
Tantalum Capacitors TAJC336M010SNJ
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJC336M010SNJ-ND 54J3297 TAJC336M010SNJ TAJC336M010SNJ
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 1.6 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details