Kyocera Corporation Tantalum Capacitors TAJC335M050RNJ

Description
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8901-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8901-2-ND
Tantalum Capacitors 478-8901-2-ND
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8901-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8901-1-ND
Tantalum Capacitors 478-8901-1-ND
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8901-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8901-6-ND
Tantalum Capacitors 478-8901-6-ND
3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.5Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 50V, 2312 20%; Capacitance Kyocera Avx - 09P0160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 50V, 2312 20%; Capacitance Kyocera Avx
09P0160
Capacitor Tant, 3.3Uf, 50V, 2312 20%; Capacitance Kyocera Avx 09P0160
CAPACITOR TANT, 3.3UF, 50V, 2312 20%; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 50V, 2312 20%; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC335M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC335M050RNJ
Tantalum Capacitors TAJC335M050RNJ
CAP TANT 3.3UF 20% 50V 2312

CAP TANT 3.3UF 20% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC335M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC335M050RNJ
Capacitors - Tantalum Capacitors TAJC335M050RNJ
CAP TANT 3.3UF 20% 50V 2312

CAP TANT 3.3UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8901-2-ND 478-8901-6-ND 09P0160 TAJC335M050RNJ TAJC335M050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 50V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details